PCB Piezotronics, Inc. 900 MHz Antenna, 6 dBi 070A90

Description
800/900 MHz 6 dBi Omnidirectional Antenna for use with Echo® System. Model 070A90 is an 800/900 MHz, 6dBi omnidirectional antenna & bracket for use with the Echo® Wireless Vibration System
Datasheet
Description
800/900 MHz 6 dBi Omnidirectional Antenna for use with Echo® System. Model 070A90 is an 800/900 MHz, 6dBi omnidirectional antenna & bracket for use with the Echo® Wireless Vibration System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Antenna, 6 dBi - 070A90 - PCB Piezotronics, Inc.
Depew, NY, United States
900 MHz Antenna, 6 dBi
070A90
900 MHz Antenna, 6 dBi 070A90
800/900 MHz 6 dBi Omnidirectional Antenna for use with Echo® System. Model 070A90 is an 800/900 MHz, 6dBi omnidirectional antenna & bracket for use with the Echo® Wireless Vibration System

800/900 MHz 6 dBi Omnidirectional Antenna for use with Echo® System.

Model 070A90 is an 800/900 MHz, 6dBi omnidirectional antenna & bracket for use with the Echo® Wireless Vibration System

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Antennas
Product Number 070A90
Product Name 900 MHz Antenna, 6 dBi
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Multi-Band Antennas - 2097260 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details