PCB Piezotronics, Inc. Cables - Finished 070A05

Description
10-32 Coaxial Coupler (10-32 jack to 10-32 jack) Joins two cables terminating in 10-32 coaxial plugs. Impedance: 50 Ohms Hex Head Size: 0.25 in (6.35 mm) Body Material: Brass Body Plating Material: Silver Contact Material: Beryllium Copper Contact Plating Material: Gold Temperature Range: -67 to 257 °F (-55 to 125 °C)
Description
10-32 Coaxial Coupler (10-32 jack to 10-32 jack) Joins two cables terminating in 10-32 coaxial plugs. Impedance: 50 Ohms Hex Head Size: 0.25 in (6.35 mm) Body Material: Brass Body Plating Material: Silver Contact Material: Beryllium Copper Contact Plating Material: Gold Temperature Range: -67 to 257 °F (-55 to 125 °C)

Suppliers

Company
Product
Description
Supplier Links
Cables - Finished - 070A05 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables - Finished
070A05
Cables - Finished 070A05
10-32 Coaxial Coupler (10-32 jack to 10-32 jack) Joins two cables terminating in 10-32 coaxial plugs. Impedance: 50 Ohms Hex Head Size: 0.25 in (6.35 mm) Body Material: Brass Body Plating Material: Silver Contact Material: Beryllium Copper Contact Plating Material: Gold Temperature Range: -67 to 257 °F (-55 to 125 °C)

10-32 Coaxial Coupler (10-32 jack to 10-32 jack)

Joins two cables terminating in 10-32 coaxial plugs.

  • Impedance: 50 Ohms
  • Hex Head Size: 0.25 in (6.35 mm)
  • Body Material: Brass
  • Body Plating Material: Silver
  • Contact Material: Beryllium Copper
  • Contact Plating Material: Gold
  • Temperature Range: -67 to 257 °F (-55 to 125 °C)
Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 070A05
Product Name Cables - Finished
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBM-L5G18-E-10-N-LE18 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Connection diagram L5
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2400/401-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details