PCB Piezotronics, Inc. FOUR CONDUCTOR SHIELDED CABLE 068

Description
Low outgassing, 4-conductor, 32 awg (7/40), shielded (85%), FEP cable (price per foot)
Datasheet
Description
Low outgassing, 4-conductor, 32 awg (7/40), shielded (85%), FEP cable (price per foot)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FOUR CONDUCTOR SHIELDED CABLE - 068 - PCB Piezotronics, Inc.
Depew, NY, United States
FOUR CONDUCTOR SHIELDED CABLE
068
FOUR CONDUCTOR SHIELDED CABLE 068
Low outgassing, 4-conductor, 32 awg (7/40), shielded (85%), FEP cable (price per foot)

Low outgassing, 4-conductor, 32 awg (7/40), shielded (85%), FEP cable (price per foot)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 068
Product Name FOUR CONDUCTOR SHIELDED CABLE
Cable Shielding Braid; Braid: 85% Minimum Coverage
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12W4-E-2-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details