PCB Piezotronics, Inc. Cable 055

Description
High temperature FEP cable, 2-conductor twisted pair, shielded
Datasheet
Description
High temperature FEP cable, 2-conductor twisted pair, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable - 055 - PCB Piezotronics, Inc.
Depew, NY, United States
Cable
055
Cable 055
High temperature FEP cable, 2-conductor twisted pair, shielded

High temperature FEP cable, 2-conductor twisted pair, shielded

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 055
Product Name Cable
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
System cable - 706-2400/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details