PCB Piezotronics, Inc. CUSTOM CABLE, 045M21B/010 045M21B/010

Description
2-conductor, 20 awg (7/28) NPC, twisted pair, low noise, NPC shielded, aramid PFA cable, 10- ft, 2-socket 7/16-27 UNS-2B plug (QY) to pigtails
Description
2-conductor, 20 awg (7/28) NPC, twisted pair, low noise, NPC shielded, aramid PFA cable, 10- ft, 2-socket 7/16-27 UNS-2B plug (QY) to pigtails

Suppliers

Company
Product
Description
Supplier Links
CUSTOM CABLE, 045M21B/010 - 045M21B/010 - PCB Piezotronics, Inc.
Depew, NY, United States
CUSTOM CABLE, 045M21B/010
045M21B/010
CUSTOM CABLE, 045M21B/010 045M21B/010
2-conductor, 20 awg (7/28) NPC, twisted pair, low noise, NPC shielded, aramid PFA cable, 10- ft, 2-socket 7/16-27 UNS-2B plug (QY) to pigtails

2-conductor, 20 awg (7/28) NPC, twisted pair, low noise, NPC shielded, aramid PFA cable, 10- ft, 2-socket 7/16-27 UNS-2B plug (QY) to pigtails

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 045M21B/010
Product Name CUSTOM CABLE, 045M21B/010
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details