PCB Piezotronics, Inc. Cables 034H05

Description
4-conductor, low noise, shielded FEP cable, 5-ft, mini 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z) Cable assembly consists of the following components: Model 034 cabling Model EH connector Model JY connector
Description
4-conductor, low noise, shielded FEP cable, 5-ft, mini 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z) Cable assembly consists of the following components: Model 034 cabling Model EH connector Model JY connector

Suppliers

Company
Product
Description
Supplier Links
Cables - 034H05 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
034H05
Cables 034H05
4-conductor, low noise, shielded FEP cable, 5-ft, mini 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z) Cable assembly consists of the following components: Model 034 cabling Model EH connector Model JY connector

4-conductor, low noise, shielded FEP cable, 5-ft, mini 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z)

Cable assembly consists of the following components:
Model 034 cabling
Model EH connector
Model JY connector

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 034H05
Product Name Cables
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details