PCB Piezotronics, Inc. Cables 034F05

Description
4-conductor, low noise, shielded FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z) Cable assembly consists of the following components: Model 034 cabling Model AY connector Model JY connector
Datasheet
Description
4-conductor, low noise, shielded FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z) Cable assembly consists of the following components: Model 034 cabling Model AY connector Model JY connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables - 034F05 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
034F05
Cables 034F05
4-conductor, low noise, shielded FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z) Cable assembly consists of the following components: Model 034 cabling Model AY connector Model JY connector

4-conductor, low noise, shielded FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X, Y, Z)

Cable assembly consists of the following components:
Model 034 cabling
Model AY connector
Model JY connector

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 034F05
Product Name Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details