PCB Piezotronics, Inc. Cables 031A10

Description
Twisted-pair, red/white, PTFE cable, 10-ft, 10-32 solder adaptor to 10-32 solder adaptor Cable assembly consists of the following components: Model 031 cabling Model AW connectors
Description
Twisted-pair, red/white, PTFE cable, 10-ft, 10-32 solder adaptor to 10-32 solder adaptor Cable assembly consists of the following components: Model 031 cabling Model AW connectors

Suppliers

Company
Product
Description
Supplier Links
Cables - 031A10 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
031A10
Cables 031A10
Twisted-pair, red/white, PTFE cable, 10-ft, 10-32 solder adaptor to 10-32 solder adaptor Cable assembly consists of the following components: Model 031 cabling Model AW connectors

Twisted-pair, red/white, PTFE cable, 10-ft, 10-32 solder adaptor to 10-32 solder adaptor

Cable assembly consists of the following components:
Model 031 cabling
Model AW connectors

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 031A10
Product Name Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details