PCB Piezotronics, Inc. HAND TORQUE WRENCH 027137-04051

Description
Hand Torque Wrench, 50 ft-lb (5.6 Nm), 12-inch Handle, 3/8-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf
Datasheet
Description
Hand Torque Wrench, 50 ft-lb (5.6 Nm), 12-inch Handle, 3/8-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAND TORQUE WRENCH - 027137-04051 - PCB Piezotronics, Inc.
Depew, NY, United States
HAND TORQUE WRENCH
027137-04051
HAND TORQUE WRENCH 027137-04051
Hand Torque Wrench, 50 ft-lb (5.6 Nm), 12-inch Handle, 3/8-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology/fastener-as sembly To view the RS Technologies Assembly Product Catalog, please visit: https://www.pcb.com/ Contentstore/MktgCon tent/LinkedDocuments /Force-Torque/RS_Fas t_Assemby_Lowres.pdf

Hand Torque Wrench, 50 ft-lb (5.6 Nm), 12-inch Handle, 3/8-inch Square Drive, 4-Pin PT Receptacle

For more information on RS Technologies Fastener Assembly products and applications, please visit:
https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-assembly
To view the RS Technologies Assembly Product Catalog, please visit:
https://www.pcb.com/Contentstore/MktgContent/LinkedDocuments/Force-Torque/RS_Fast_Assemby_Lowres.pdf

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Wrenches
Product Number 027137-04051
Product Name HAND TORQUE WRENCH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Torque Wrenches - 663897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details