PCB Piezotronics, Inc. Cables 019

Description
4-conductor, 36 awg, twisted bundle, shielded, flexible lightweight silicone cable (price per foot)
Datasheet
Description
4-conductor, 36 awg, twisted bundle, shielded, flexible lightweight silicone cable (price per foot)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables - 019 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
019
Cables 019
4-conductor, 36 awg, twisted bundle, shielded, flexible lightweight silicone cable (price per foot)

4-conductor, 36 awg, twisted bundle, shielded, flexible lightweight silicone cable (price per foot)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 019
Product Name Cables
Cable Shielding Braid; Braid: 90% Minimum Coverage
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details