PCB Piezotronics, Inc. Cables 018C03

Description
Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 3-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector
Datasheet
Description
Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 3-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables - 018C03 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
018C03
Cables 018C03
Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 3-ft, 5-44 plug to BNC plug Cable assembly consists of the following components: Model 018 cabling Model AG connector Model AC connector

Miniature, lightweight, black coaxial cable, vinyl insulation jacket, 3-ft, 5-44 plug to BNC plug

Cable assembly consists of the following components:
Model 018 cabling
Model AG connector
Model AC connector

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 018C03
Product Name Cables
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details