PCB Piezotronics, Inc. Cables 012A20

Description
Low-cost, black coaxial cable (RG58/U), 20-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors
Datasheet
Description
Low-cost, black coaxial cable (RG58/U), 20-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables - 012A20 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
012A20
Cables 012A20
Low-cost, black coaxial cable (RG58/U), 20-ft, BNC plug to BNC plug Cable assembly consists of the following components: Model 012 cabling Model AC connectors

Low-cost, black coaxial cable (RG58/U), 20-ft, BNC plug to BNC plug

Cable assembly consists of the following components:
Model 012 cabling
Model AC connectors

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 012A20
Product Name Cables
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details