PCB Piezotronics, Inc. Cables 010F05

Description
4-conductor, shielded, FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X,Y,Z) Cable assembly consists of the following components: Model 010 cabling Model AY connector Model JY connector
Datasheet
Description
4-conductor, shielded, FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X,Y,Z) Cable assembly consists of the following components: Model 010 cabling Model AY connector Model JY connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables - 010F05 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
010F05
Cables 010F05
4-conductor, shielded, FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X,Y,Z) Cable assembly consists of the following components: Model 010 cabling Model AY connector Model JY connector

4-conductor, shielded, FEP cable, 5-ft, 4-socket plug to (3) 10-32 plugs (labeled X,Y,Z)

Cable assembly consists of the following components:
Model 010 cabling
Model AY connector
Model JY connector

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 010F05
Product Name Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details