PCB Piezotronics, Inc. Ruggedized- Low Noise Coaxial Cable 006

Description
003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***
Datasheet
Description
003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ruggedized- Low Noise Coaxial Cable - 006 - PCB Piezotronics, Inc.
Depew, NY, United States
Ruggedized- Low Noise Coaxial Cable
006
Ruggedized- Low Noise Coaxial Cable 006
003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***

003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot)

***Maximum cable length is 50ft (15m)***

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 006
Product Name Ruggedized- Low Noise Coaxial Cable
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
System cable - 706-2500/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details