PCB Piezotronics, Inc. Cables 002A03

Description
General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors
Datasheet
Description
General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables - 002A03 - PCB Piezotronics, Inc.
Depew, NY, United States
Cables
002A03
Cables 002A03
General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to 10-32 plug Cable assembly consists of the following components: Model 002 cabling Model EB connectors

General purpose coaxial cable, white FEP jacket, 3-ft, 10-32 plug to 10-32 plug

Cable assembly consists of the following components:
Model 002 cabling
Model EB connectors

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Cable Assemblies
Product Number 002A03
Product Name Cables
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details