Lee Controls, LLC Cross Roller Slides SCVRT 3055A

Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet
Description
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Roller Slides - SCVRT 3055A - Lee Controls, LLC
Southport, NC, USA
Cross Roller Slides
SCVRT 3055A
Cross Roller Slides SCVRT 3055A
SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system. Features High Rigidity and High Load Capacity Smooth Movement Easy Mounting

SBC cross roller guide type SCVR is linear guide instrument, in which the ball cage is assembled to between two dedicated rails with V grooved raceway. SInce the rollers are incorporated at right angles to one another, it can bear loads in all directions and it is a highly rigidm high-precision, compact finite linear motion system.

Features

  • High Rigidity and High Load Capacity
  • Smooth Movement
  • Easy Mounting
Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Slides and Linear Stages
Product Number SCVRT 3055A
Product Name Cross Roller Slides
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Crossed Roller Slide Table - LPT-3180 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 501 to 1000 lbs (227 to 454 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360820 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details