PBC Linear, A Pacific Bearing Company Pillow Block/Bearing Housing PN12C

Description
PBC SIMPLICITY SERIES SINGLE PILLOW BLOCK, PLAIN BEARING, 1.88IN OVERALL LENGTH, PTFE, 3/4IN INSIDE DIAMETER, ALUMINUM HOUSING, 0.0015IN RUNNING CLEARANCE. FOR USE WITH 3/4IN DIAMETER PBC SHAFTS.. FREE 2 YEAR RADWELL WARRANTY
Description
PBC SIMPLICITY SERIES SINGLE PILLOW BLOCK, PLAIN BEARING, 1.88IN OVERALL LENGTH, PTFE, 3/4IN INSIDE DIAMETER, ALUMINUM HOUSING, 0.0015IN RUNNING CLEARANCE. FOR USE WITH 3/4IN DIAMETER PBC SHAFTS.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 115705704 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
115705704
Pillow Block/Bearing Housing 115705704
PBC SIMPLICITY SERIES SINGLE PILLOW BLOCK, PLAIN BEARING, 1.88IN OVERALL LENGTH, PTFE, 3/4IN INSIDE DIAMETER, ALUMINUM HOUSING, 0.0015IN RUNNING CLEARANCE. FOR USE WITH 3/4IN DIAMETER PBC SHAFTS.. FREE 2 YEAR RADWELL WARRANTY

PBC SIMPLICITY SERIES SINGLE PILLOW BLOCK, PLAIN BEARING, 1.88IN OVERALL LENGTH, PTFE, 3/4IN INSIDE DIAMETER, ALUMINUM HOUSING, 0.0015IN RUNNING CLEARANCE. FOR USE WITH 3/4IN DIAMETER PBC SHAFTS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 115705704
Product Name Pillow Block/Bearing Housing
Bearing Type Plain
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB10 - TSPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 450 lbs (204 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Mounted Pillow Blocks - SH (High backing) - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 2.44 inch (12.7 to 61.91 mm)
Housing Cast Iron
View Details