Patton Electronics Co. VoIP Integrated Access Device SmartNode™ 4990

Description
Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization. Proven Interoperability—SIP interop with major IP PBX, Softswitch and VoIP Service Providers. Over 100,000 SmartNode deployments worldwide. ISDN/PSTN compliance in nearly every country. QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption. Transparent Telephony Features—Complex number manipulation and mapping for seamless integration with existing infrastructures, CLIP, CLIR, hold, transfer and much more. High Precision Clock—Delivers DECT PBX interoperability with reliable fax performance. Flexible Mounting Options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11 /19). Supported by SmartNode™ Redirection Service: A free service enabling zero-touch mass deployments for Service Providers and Distributors with auto-provisioning servers (Learn More). Overview The SmartNode™ 4990 VoIP Integrated Access Device offers Broadband Providers a single box CPE solution with built-in G.SHDSL, ADSL, fiber, or X.21 broadband access allowing Enterprises to IP-enable their legacy PBX systems. The single box CPE solution allows Broadband Providers to reduce their hardware costs, simplify their network architecture and streamline their service and deployment. Evolving from Patton’s award winning SmartNode 4960 Series, the next generation SmartNode 4990 Series comes now with IPv6 upgradeable hardware. Like every SmartNode™, the SN4990 supports every industry-standard CODEC to deliver toll-quality voice on every call. The Unified Communications Agent™ (UCA) provides any-to-any multi-path switching (simultaneous SIP, H.323, ISDN, and POTS calls with routing and conversion between TDM/PSTN and IP/Ethernet networks—plus T.38 and SuperG3 FAX). VoIP-over-VPN with voice encryption provides secure voice and data via IPsec with AES/DES strong encryption and automated keying via Internet Key Exchange (IKE). In addition, advanced call-router functionality includes least-cost call routing with flexible dialed-number plan support. The SmartNode survivability suite combines PSTN fallback, SIP Registrar and IP-link redundancy to ensure business continuity in case the IP network fails. Patton’s DownStreamQoS™ delivers the advantage of clear, uninterrupted voice-and-data communication. Furthermore, SmartNode’s unique high-precision clock delivers first-line IP telephony service in demanding ISDN and DECT environments with reliable FAX and modem performance. In addition, SmartNode delivers a smooth transition to VoIP with strong number portability support accepting incoming calls from the PSTN throughout the VoIP service provider’s number porting process. Session border router capabilities include optional transcoding for up to 64 channels. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport. Providing one to four T1/E1/PRI and two 10/100/1000 Ethernet interfaces with G.SHDSL, ADSL, fiber, or X.21 broadband access in a single box, the SN4990 delivers secure, prioritized unified communications.
Description
Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization. Proven Interoperability—SIP interop with major IP PBX, Softswitch and VoIP Service Providers. Over 100,000 SmartNode deployments worldwide. ISDN/PSTN compliance in nearly every country. QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption. Transparent Telephony Features—Complex number manipulation and mapping for seamless integration with existing infrastructures, CLIP, CLIR, hold, transfer and much more. High Precision Clock—Delivers DECT PBX interoperability with reliable fax performance. Flexible Mounting Options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11 /19). Supported by SmartNode™ Redirection Service: A free service enabling zero-touch mass deployments for Service Providers and Distributors with auto-provisioning servers (Learn More). Overview The SmartNode™ 4990 VoIP Integrated Access Device offers Broadband Providers a single box CPE solution with built-in G.SHDSL, ADSL, fiber, or X.21 broadband access allowing Enterprises to IP-enable their legacy PBX systems. The single box CPE solution allows Broadband Providers to reduce their hardware costs, simplify their network architecture and streamline their service and deployment. Evolving from Patton’s award winning SmartNode 4960 Series, the next generation SmartNode 4990 Series comes now with IPv6 upgradeable hardware. Like every SmartNode™, the SN4990 supports every industry-standard CODEC to deliver toll-quality voice on every call. The Unified Communications Agent™ (UCA) provides any-to-any multi-path switching (simultaneous SIP, H.323, ISDN, and POTS calls with routing and conversion between TDM/PSTN and IP/Ethernet networks—plus T.38 and SuperG3 FAX). VoIP-over-VPN with voice encryption provides secure voice and data via IPsec with AES/DES strong encryption and automated keying via Internet Key Exchange (IKE). In addition, advanced call-router functionality includes least-cost call routing with flexible dialed-number plan support. The SmartNode survivability suite combines PSTN fallback, SIP Registrar and IP-link redundancy to ensure business continuity in case the IP network fails. Patton’s DownStreamQoS™ delivers the advantage of clear, uninterrupted voice-and-data communication. Furthermore, SmartNode’s unique high-precision clock delivers first-line IP telephony service in demanding ISDN and DECT environments with reliable FAX and modem performance. In addition, SmartNode delivers a smooth transition to VoIP with strong number portability support accepting incoming calls from the PSTN throughout the VoIP service provider’s number porting process. Session border router capabilities include optional transcoding for up to 64 channels. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport. Providing one to four T1/E1/PRI and two 10/100/1000 Ethernet interfaces with G.SHDSL, ADSL, fiber, or X.21 broadband access in a single box, the SN4990 delivers secure, prioritized unified communications.

Suppliers

Company
Product
Description
Supplier Links
VoIP Integrated Access Device - SmartNode™ 4990 - Patton Electronics Co.
Gaithersburg, MD, USA
VoIP Integrated Access Device
SmartNode™ 4990
VoIP Integrated Access Device SmartNode™ 4990
Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization. Proven Interoperability—SIP interop with major IP PBX, Softswitch and VoIP Service Providers. Over 100,000 SmartNode deployments worldwide. ISDN/PSTN compliance in nearly every country. QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption. Transparent Telephony Features—Complex number manipulation and mapping for seamless integration with existing infrastructures, CLIP, CLIR, hold, transfer and much more. High Precision Clock—Delivers DECT PBX interoperability with reliable fax performance. Flexible Mounting Options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11 /19). Supported by SmartNode™ Redirection Service: A free service enabling zero-touch mass deployments for Service Providers and Distributors with auto-provisioning servers (Learn More). Overview The SmartNode™ 4990 VoIP Integrated Access Device offers Broadband Providers a single box CPE solution with built-in G.SHDSL, ADSL, fiber, or X.21 broadband access allowing Enterprises to IP-enable their legacy PBX systems. The single box CPE solution allows Broadband Providers to reduce their hardware costs, simplify their network architecture and streamline their service and deployment. Evolving from Patton’s award winning SmartNode 4960 Series, the next generation SmartNode 4990 Series comes now with IPv6 upgradeable hardware. Like every SmartNode™, the SN4990 supports every industry-standard CODEC to deliver toll-quality voice on every call. The Unified Communications Agent™ (UCA) provides any-to-any multi-path switching (simultaneous SIP, H.323, ISDN, and POTS calls with routing and conversion between TDM/PSTN and IP/Ethernet networks—plus T.38 and SuperG3 FAX). VoIP-over-VPN with voice encryption provides secure voice and data via IPsec with AES/DES strong encryption and automated keying via Internet Key Exchange (IKE). In addition, advanced call-router functionality includes least-cost call routing with flexible dialed-number plan support. The SmartNode survivability suite combines PSTN fallback, SIP Registrar and IP-link redundancy to ensure business continuity in case the IP network fails. Patton’s DownStreamQoS™ delivers the advantage of clear, uninterrupted voice-and-data communication. Furthermore, SmartNode’s unique high-precision clock delivers first-line IP telephony service in demanding ISDN and DECT environments with reliable FAX and modem performance. In addition, SmartNode delivers a smooth transition to VoIP with strong number portability support accepting incoming calls from the PSTN throughout the VoIP service provider’s number porting process. Session border router capabilities include optional transcoding for up to 64 channels. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport. Providing one to four T1/E1/PRI and two 10/100/1000 Ethernet interfaces with G.SHDSL, ADSL, fiber, or X.21 broadband access in a single box, the SN4990 delivers secure, prioritized unified communications.

Features

  • 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports.
  • WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface.
  • VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization.
  • Proven Interoperability—SIP interop with major IP PBX, Softswitch and VoIP Service Providers. Over 100,000 SmartNode deployments worldwide. ISDN/PSTN compliance in nearly every country.
  • QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption.
  • Transparent Telephony Features—Complex number manipulation and mapping for seamless integration with existing infrastructures, CLIP, CLIR, hold, transfer and much more.
  • High Precision Clock—Delivers DECT PBX interoperability with reliable fax performance.
  • Flexible Mounting Options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11/19).
  • Supported by SmartNode™ Redirection Service: A free service enabling zero-touch mass deployments for Service Providers and Distributors with auto-provisioning servers (Learn More).

Overview

The SmartNode™ 4990 VoIP Integrated Access Device offers Broadband Providers a single box CPE solution with built-in G.SHDSL, ADSL, fiber, or X.21 broadband access allowing Enterprises to IP-enable their legacy PBX systems. The single box CPE solution allows Broadband Providers to reduce their hardware costs, simplify their network architecture and streamline their service and deployment. Evolving from Patton’s award winning SmartNode 4960 Series, the next generation SmartNode 4990 Series comes now with IPv6 upgradeable hardware.
Like every SmartNode™, the SN4990 supports every industry-standard CODEC to deliver toll-quality voice on every call. The Unified Communications Agent™ (UCA) provides any-to-any multi-path switching (simultaneous SIP, H.323, ISDN, and POTS calls with routing and conversion between TDM/PSTN and IP/Ethernet networks—plus T.38 and SuperG3 FAX). VoIP-over-VPN with voice encryption provides secure voice and data via IPsec with AES/DES strong encryption and automated keying via Internet Key Exchange (IKE). In addition, advanced call-router functionality includes least-cost call routing with flexible dialed-number plan support.
The SmartNode survivability suite combines PSTN fallback, SIP Registrar and IP-link redundancy to ensure business continuity in case the IP network fails. Patton’s DownStreamQoS™ delivers the advantage of clear, uninterrupted voice-and-data communication. Furthermore, SmartNode’s unique high-precision clock delivers first-line IP telephony service in demanding ISDN and DECT environments with reliable FAX and modem performance. In addition, SmartNode delivers a smooth transition to VoIP with strong number portability support accepting incoming calls from the PSTN throughout the VoIP service provider’s number porting process. Session border router capabilities include optional transcoding for up to 64 channels. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport.
Providing one to four T1/E1/PRI and two 10/100/1000 Ethernet interfaces with G.SHDSL, ADSL, fiber, or X.21 broadband access in a single box, the SN4990 delivers secure, prioritized unified communications.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number SmartNode™ 4990
Product Name VoIP Integrated Access Device
Area Network Type LAN Capable; WAN Capable
Protocol / Network Ethernet, Gigabit Ethernet
Ports / Interfaces T1, E1
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
SmartFlex, Global, 5x Ethernet, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30000125-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details