Patton Electronics Co. G.703/G.704 Network Termination Unit Model 2701RC

Description
Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2701 E1/Fractional E1 NTUs satisfies those needs. The NTUs terminate G.703/G.704 services for all n x 64 kbps rates and connect to the customer's router, FRAD, CODEC, and switches with a V.35, X.21, EIA-530, or 10Base-T Ethernet interface. The Model 2701RC/D/D (X.21 version) provides DTE/DCE functionality in a rack-mount package. This added versatility supports operation in X.21 DTE applications (see diagram below) where an NTU is needed to terminate G.703/G.704 and provide X.21/V.11 data to a multiplexer. The Model 2701RC/A/I is a 10Base-T bridge that operates over G.703/G.704 lines. It supports PPP and 802.1q VLAN tagging, passing vLAN-tagged packets of up to 1522 bytes. These features enable customers to extend a router's serial interface and connect to a remote 10Base-T Ethernet LAN (see diagram below). It uses MAC learning and forwarding to provide seamless LAN-to-LAN connectivity. As a result, corporate enterprises can connect their servers to a pair of Model 2701s and automatically forward data packets that are meant for the remote network. Local packets are filtered and passed only to the local LAN.
Description
Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2701 E1/Fractional E1 NTUs satisfies those needs. The NTUs terminate G.703/G.704 services for all n x 64 kbps rates and connect to the customer's router, FRAD, CODEC, and switches with a V.35, X.21, EIA-530, or 10Base-T Ethernet interface. The Model 2701RC/D/D (X.21 version) provides DTE/DCE functionality in a rack-mount package. This added versatility supports operation in X.21 DTE applications (see diagram below) where an NTU is needed to terminate G.703/G.704 and provide X.21/V.11 data to a multiplexer. The Model 2701RC/A/I is a 10Base-T bridge that operates over G.703/G.704 lines. It supports PPP and 802.1q VLAN tagging, passing vLAN-tagged packets of up to 1522 bytes. These features enable customers to extend a router's serial interface and connect to a remote 10Base-T Ethernet LAN (see diagram below). It uses MAC learning and forwarding to provide seamless LAN-to-LAN connectivity. As a result, corporate enterprises can connect their servers to a pair of Model 2701s and automatically forward data packets that are meant for the remote network. Local packets are filtered and passed only to the local LAN.

Suppliers

Company
Product
Description
Supplier Links
G.703/G.704 Network Termination Unit - Model 2701RC - Patton Electronics Co.
Gaithersburg, MD, USA
G.703/G.704 Network Termination Unit
Model 2701RC
G.703/G.704 Network Termination Unit Model 2701RC
Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2701 E1/Fractional E1 NTUs satisfies those needs. The NTUs terminate G.703/G.704 services for all n x 64 kbps rates and connect to the customer's router, FRAD, CODEC, and switches with a V.35, X.21, EIA-530, or 10Base-T Ethernet interface. The Model 2701RC/D/D (X.21 version) provides DTE/DCE functionality in a rack-mount package. This added versatility supports operation in X.21 DTE applications (see diagram below) where an NTU is needed to terminate G.703/G.704 and provide X.21/V.11 data to a multiplexer. The Model 2701RC/A/I is a 10Base-T bridge that operates over G.703/G.704 lines. It supports PPP and 802.1q VLAN tagging, passing vLAN-tagged packets of up to 1522 bytes. These features enable customers to extend a router's serial interface and connect to a remote 10Base-T Ethernet LAN (see diagram below). It uses MAC learning and forwarding to provide seamless LAN-to-LAN connectivity. As a result, corporate enterprises can connect their servers to a pair of Model 2701s and automatically forward data packets that are meant for the remote network. Local packets are filtered and passed only to the local LAN.

Today's customers require low-cost network solutions that deliver high speed connections to the Internet and Corporate Intranets while supporting videoconferencing and many other wide-area services. The NetLink Model 2701 E1/Fractional E1 NTUs satisfies those needs. The NTUs terminate G.703/G.704 services for all n x 64 kbps rates and connect to the customer's router, FRAD, CODEC, and switches with a V.35, X.21, EIA-530, or 10Base-T Ethernet interface. The Model 2701RC/D/D (X.21 version) provides DTE/DCE functionality in a rack-mount package. This added versatility supports operation in X.21 DTE applications (see diagram below) where an NTU is needed to terminate G.703/G.704 and provide X.21/V.11 data to a multiplexer. The Model 2701RC/A/I is a 10Base-T bridge that operates over G.703/G.704 lines. It supports PPP and 802.1q VLAN tagging, passing vLAN-tagged packets of up to 1522 bytes. These features enable customers to extend a router's serial interface and connect to a remote 10Base-T Ethernet LAN (see diagram below). It uses MAC learning and forwarding to provide seamless LAN-to-LAN connectivity. As a result, corporate enterprises can connect their servers to a pair of Model 2701s and automatically forward data packets that are meant for the remote network. Local packets are filtered and passed only to the local LAN.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 2701RC
Product Name G.703/G.704 Network Termination Unit
Network Equipment Other; Network Termination Unit
Area Network Type LAN Capable; WAN Capable
Form Factor Board; Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30518110-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details