Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton’s Model 2211 Single-Port Device Server provides a quick, inexpensive, and hassle-free solution for connecting legacy serial terminals and devices to a local area network (LAN).
The Model 2211 links legacy serial RS-232 devices to the network by encapsulating serial data into IP packets for transport over the wireless LAN. Using TCP or TELNET, the Model 2211 can connect to any user-defined IP address and port. Once connected to the remote host, data is passed transparently end-to-end. The built-in DHCP Client allows the Model 2211 to dynamically obtain an IP address and a subnet mask from a master server. COM Port Redirector is included with Patton’s 2211 enabling companies to use their existing COM/TTY-based software, preventing the hassle and expense of investing in additional software.
| Patton Electronics Co. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | Model 2211 |
| Product Name | EtherBITS Wireless Device Server |
| Serial Protocol | RS232 |
| Number of Ports | 1 |
| Data Rate | 115 kbps |
| Processor Speed | 2485 MHz |
| Operating System | 0 |