Patton Electronics Co. USB V.92/56-kbps Dial-up Modem Model 2192/USB

Description
Patton’s Model 2192/USB RasLink Dial-up modem provides a high performance V.92 modem connecting to any Windows or Linux platform using the standard USB interface. The 2192 family of RasLink modems can be used provide access to the corporate LAN/Intranet or to connect to the local ISP for Internet access. The modem supports rate adaptive speeds supporting 56-kbps V.92/V90 full-duplex communications. Full MODEM compliance is supported using all international and Bell standards with additional support provided for Group 3, Class 1 FAX with speeds of up to 14.4 kbps. The modem configuration software is fully AT command set compatible. When the PC is equipped with sound card, telephone answering machine (TAM) support is available through the microphone and speaker interface of the sound card.
Description
Patton’s Model 2192/USB RasLink Dial-up modem provides a high performance V.92 modem connecting to any Windows or Linux platform using the standard USB interface. The 2192 family of RasLink modems can be used provide access to the corporate LAN/Intranet or to connect to the local ISP for Internet access. The modem supports rate adaptive speeds supporting 56-kbps V.92/V90 full-duplex communications. Full MODEM compliance is supported using all international and Bell standards with additional support provided for Group 3, Class 1 FAX with speeds of up to 14.4 kbps. The modem configuration software is fully AT command set compatible. When the PC is equipped with sound card, telephone answering machine (TAM) support is available through the microphone and speaker interface of the sound card.

Suppliers

Company
Product
Description
Supplier Links
USB V.92/56-kbps Dial-up Modem - Model 2192/USB - Patton Electronics Co.
Gaithersburg, MD, USA
USB V.92/56-kbps Dial-up Modem
Model 2192/USB
USB V.92/56-kbps Dial-up Modem Model 2192/USB
Patton’s Model 2192/USB RasLink Dial-up modem provides a high performance V.92 modem connecting to any Windows or Linux platform using the standard USB interface. The 2192 family of RasLink modems can be used provide access to the corporate LAN/Intranet or to connect to the local ISP for Internet access. The modem supports rate adaptive speeds supporting 56-kbps V.92/V90 full-duplex communications. Full MODEM compliance is supported using all international and Bell standards with additional support provided for Group 3, Class 1 FAX with speeds of up to 14.4 kbps. The modem configuration software is fully AT command set compatible. When the PC is equipped with sound card, telephone answering machine (TAM) support is available through the microphone and speaker interface of the sound card.

Patton’s Model 2192/USB RasLink Dial-up modem provides a high performance V.92 modem connecting to any Windows or Linux platform using the standard USB interface. The 2192 family of RasLink modems can be used provide access to the corporate LAN/Intranet or to connect to the local ISP for Internet access. The modem supports rate adaptive speeds supporting 56-kbps V.92/V90 full-duplex communications. Full MODEM compliance is supported using all international and Bell standards with additional support provided for Group 3, Class 1 FAX with speeds of up to 14.4 kbps. The modem configuration software is fully AT command set compatible. When the PC is equipped with sound card, telephone answering machine (TAM) support is available through the microphone and speaker interface of the sound card.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Serial Communications Products
Product Number Model 2192/USB
Product Name USB V.92/56-kbps Dial-up Modem
Device Type Dial up
Network / Bus USB
Form Factor In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Optical Asynchronous Mini Bit-Driver - 2507 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; UL Listing Mark
View Details
Serial Cards - 309583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network / Bus PCIe
Number of Ports 4
View Details
RS485 Board with Dual RJ45 Connectors for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Connector RJ-11; RJ-45
View Details
Serial Device Servers - 2084-BB-MESR901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details