Patton Electronics Co. Interface Powered Converter Model 2085

Description
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.
Description
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

Suppliers

Company
Product
Description
Supplier Links
Interface Powered Converter - Model 2085 - Patton Electronics Co.
Gaithersburg, MD, USA
Interface Powered Converter
Model 2085
Interface Powered Converter Model 2085
The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084. Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084 has five configuration parameters, allowing the unit to be "fine tuned" to a variety of point-to-point or multipoint applications. In addition, Silicon Avalanche Diodes provide 600 watts per wire of protection against harmful data line transient surges
The Model 2085 provides high speed RS-232 to RS-485 conversion over one or two unconditioned twisted pair. Otherwise, the Model 2085 has the same features and specifications as the Model 2084.
Model 2086 includes optical isolation along with the same set of features provided with the Model 2085. The Model 2086 requires an external power supply.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Serial Communications Products
Product Number Model 2085
Product Name Interface Powered Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

8-port RS-232/422/485 PCI Express Communication Card - PCIE-1622C-AE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector 1 x DB78 female connector
View Details
USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Optical Asynchronous Mini Bit-Driver - 2505 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
View Details