Patton Electronics Co. Mini, X.21 to V.35 Converter Model 2016

Description
The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.
Description
The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.

Suppliers

Company
Product
Description
Supplier Links
Mini, X.21 to V.35 Converter - Model 2016 - Patton Electronics Co.
Gaithersburg, MD, USA
Mini, X.21 to V.35 Converter
Model 2016
Mini, X.21 to V.35 Converter Model 2016
The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.

The Patton Model 2016 X.21 to V.35 converter lets a synchronous X.21 device communicate bi-directionally with a synchronous V.35 device. The Model 2016 requires no AC power or batteries for operation and supports data rates up to 2.048 Mbps. Operating full or half duplex, the Model 2016 passes all necessary clocking and control signals, and is transparent to protocol. The Model 2016 connects directly to an X.21 interface using a male or female DB-15 connector. A 6ft (1.8m) cable terminated in a male or female M/34 connector-or a male or female DB-25 connector-plugs into the V.35 device. Various connector and gender combinations, enable the Model 2016 to work in a wide array of networking applications.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Serial Communications Products
Product Number Model 2016
Product Name Mini, X.21 to V.35 Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Optical Ruggedized Asynchronous Mini Bit-Driver - 2617 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details