Patton Electronics Co. Asynchronous to Synchronous Converter Model 2010

Description
The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a local async terminal, PC or host and connect that DTE-via RS-232 cable-to a sync modem, mux or CSU/DSU. When the same set-up is installed on the remote end, the local and remote DTEs can communicate over the synchronous link.Drawing power from either the sync or async RS-232 interface, the Model 2010 and 2011 need no AC power or batteries for operation. Model 2010/2011 sync data rates are automatically adjusted to match the sync DCE output rate, so no data rate strapping is necessary. The Model 2010 and 2011 derive clocking externally from the synchronous DCE, and do not limit data block size. Characters may be up to 11 bits long.
Description
The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a local async terminal, PC or host and connect that DTE-via RS-232 cable-to a sync modem, mux or CSU/DSU. When the same set-up is installed on the remote end, the local and remote DTEs can communicate over the synchronous link.Drawing power from either the sync or async RS-232 interface, the Model 2010 and 2011 need no AC power or batteries for operation. Model 2010/2011 sync data rates are automatically adjusted to match the sync DCE output rate, so no data rate strapping is necessary. The Model 2010 and 2011 derive clocking externally from the synchronous DCE, and do not limit data block size. Characters may be up to 11 bits long.

Suppliers

Company
Product
Description
Supplier Links
Asynchronous to Synchronous Converter - Model 2010 - Patton Electronics Co.
Gaithersburg, MD, USA
Asynchronous to Synchronous Converter
Model 2010
Asynchronous to Synchronous Converter Model 2010
The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a local async terminal, PC or host and connect that DTE-via RS-232 cable-to a sync modem, mux or CSU/DSU. When the same set-up is installed on the remote end, the local and remote DTEs can communicate over the synchronous link.Drawing power from either the sync or async RS-232 interface, the Model 2010 and 2011 need no AC power or batteries for operation. Model 2010/2011 sync data rates are automatically adjusted to match the sync DCE output rate, so no data rate strapping is necessary. The Model 2010 and 2011 derive clocking externally from the synchronous DCE, and do not limit data block size. Characters may be up to 11 bits long.

The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models plug directly into a local async terminal, PC or host and connect that DTE-via RS-232 cable-to a sync modem, mux or CSU/DSU. When the same set-up is installed on the remote end, the local and remote DTEs can communicate over the synchronous link.Drawing power from either the sync or async RS-232 interface, the Model 2010 and 2011 need no AC power or batteries for operation. Model 2010/2011 sync data rates are automatically adjusted to match the sync DCE output rate, so no data rate strapping is necessary. The Model 2010 and 2011 derive clocking externally from the synchronous DCE, and do not limit data block size. Characters may be up to 11 bits long.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Serial Communications Products
Product Number Model 2010
Product Name Asynchronous to Synchronous Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Optical Ruggedized Asynchronous Mini Bit-Driver - 2617 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor Panel
View Details
USB Hubs - 217917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hub
Network / Bus USB
Number of Ports 16
View Details
RS232 Board with RJ11 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS232
Connector RJ-11
View Details
Serial Device Servers - 2084-BB-ESR901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details