Patton Electronics Co. KiloModem™ Baseband Modem Model 1092A

Description
The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates of 32, 56, 64 and 128 kbps, the Model 1092A also supports async speeds up to 38.4 kbps. This high speed, 2 or 4 wire capability makes the Model 1092A an excellent choice for high speed leased line Internet links, LAN interconnection, or campus networking at distances over 10 miles. The Model 1092A uses replaceable "QuikConnect™" interface modules, which allow connection to a variety of interfaces: G.703, V.35, X.21, RS-422 and V.24/RS-232. Local analog and remote digital loopback test modes are built into the Model 1092, as well as a V.52 BERT pattern generator. The Model 1092A employs popular 2B1Q encoding and allows clocking to be set for internal, external or receive recover clock. Automatic equalization, gain control and echo cancellation maximize distance. If you prefer a rack mount solution, the Model 1092ARC puts these capabilities into Patton's 2U (3.5") high rack mount format. The Model 1092ARC fits in our 16 slot chassis or 2/4/8-slot ClusterBoxes™
Description
The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates of 32, 56, 64 and 128 kbps, the Model 1092A also supports async speeds up to 38.4 kbps. This high speed, 2 or 4 wire capability makes the Model 1092A an excellent choice for high speed leased line Internet links, LAN interconnection, or campus networking at distances over 10 miles. The Model 1092A uses replaceable "QuikConnect™" interface modules, which allow connection to a variety of interfaces: G.703, V.35, X.21, RS-422 and V.24/RS-232. Local analog and remote digital loopback test modes are built into the Model 1092, as well as a V.52 BERT pattern generator. The Model 1092A employs popular 2B1Q encoding and allows clocking to be set for internal, external or receive recover clock. Automatic equalization, gain control and echo cancellation maximize distance. If you prefer a rack mount solution, the Model 1092ARC puts these capabilities into Patton's 2U (3.5") high rack mount format. The Model 1092ARC fits in our 16 slot chassis or 2/4/8-slot ClusterBoxes™

Suppliers

Company
Product
Description
Supplier Links
KiloModem™ Baseband Modem - Model 1092A - Patton Electronics Co.
Gaithersburg, MD, USA
KiloModem™ Baseband Modem
Model 1092A
KiloModem™ Baseband Modem Model 1092A
The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates of 32, 56, 64 and 128 kbps, the Model 1092A also supports async speeds up to 38.4 kbps. This high speed, 2 or 4 wire capability makes the Model 1092A an excellent choice for high speed leased line Internet links, LAN interconnection, or campus networking at distances over 10 miles. The Model 1092A uses replaceable "QuikConnect™" interface modules, which allow connection to a variety of interfaces: G.703, V.35, X.21, RS-422 and V.24/RS-232. Local analog and remote digital loopback test modes are built into the Model 1092, as well as a V.52 BERT pattern generator. The Model 1092A employs popular 2B1Q encoding and allows clocking to be set for internal, external or receive recover clock. Automatic equalization, gain control and echo cancellation maximize distance. If you prefer a rack mount solution, the Model 1092ARC puts these capabilities into Patton's 2U (3.5") high rack mount format. The Model 1092ARC fits in our 16 slot chassis or 2/4/8-slot ClusterBoxes™

The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates of 32, 56, 64 and 128 kbps, the Model 1092A also supports async speeds up to 38.4 kbps. This high speed, 2 or 4 wire capability makes the Model 1092A an excellent choice for high speed leased line Internet links, LAN interconnection, or campus networking at distances over 10 miles. The Model 1092A uses replaceable "QuikConnect™" interface modules, which allow connection to a variety of interfaces: G.703, V.35, X.21, RS-422 and V.24/RS-232. Local analog and remote digital loopback test modes are built into the Model 1092, as well as a V.52 BERT pattern generator. The Model 1092A employs popular 2B1Q encoding and allows clocking to be set for internal, external or receive recover clock. Automatic equalization, gain control and echo cancellation maximize distance. If you prefer a rack mount solution, the Model 1092ARC puts these capabilities into Patton's 2U (3.5") high rack mount format. The Model 1092ARC fits in our 16 slot chassis or 2/4/8-slot ClusterBoxes™

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 1092A
Product Name KiloModem™ Baseband Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details