Patton Electronics Co. Industrial Short Range Modem Model 1065 Series

Description
The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0 kbps. The Model 1065 operates in synchronous mode betweenthe local and remote modems; when connected to an asynchronous RS-232 device, the Model1065 SRM converts the asynchronous data to synchronous data. The Model 1065 is available in a standalone or rack mount package. The rack mount unit offers redundant AC or DC power supply options that protect against power-related failures, providing fault-tolerant operation. Power is provided to the standalone unit through an internal AC (230 or 120 V) power supply. For centralized data centers, users can cluster up to 14 1065RC modem rack cards in the Model 1001 rack chassis. The Model 1001 rack system includes redundant power supply options that protect against power-related failures, providing fault-tolerant operation. The Model 1065 has several features to enhance overall performance: equalization, anti-streaming timer, transformer isolation toguard against data loss due to ground potential differences, and Silicon Avalanche Diode surgeprotection to guard against data line transients. The Model 1065 features V.52 compliant bit errorrate pattern tests and two V.54 test modes: local analog loopback and remote digital loopback.The operator at the local end may test both local and remote modems, plus the line, in the digitalloopback mode. Both RDL and LAL modes can be controlled by a manual switch or via theV.24/RS-232 interface.
Description
The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0 kbps. The Model 1065 operates in synchronous mode betweenthe local and remote modems; when connected to an asynchronous RS-232 device, the Model1065 SRM converts the asynchronous data to synchronous data. The Model 1065 is available in a standalone or rack mount package. The rack mount unit offers redundant AC or DC power supply options that protect against power-related failures, providing fault-tolerant operation. Power is provided to the standalone unit through an internal AC (230 or 120 V) power supply. For centralized data centers, users can cluster up to 14 1065RC modem rack cards in the Model 1001 rack chassis. The Model 1001 rack system includes redundant power supply options that protect against power-related failures, providing fault-tolerant operation. The Model 1065 has several features to enhance overall performance: equalization, anti-streaming timer, transformer isolation toguard against data loss due to ground potential differences, and Silicon Avalanche Diode surgeprotection to guard against data line transients. The Model 1065 features V.52 compliant bit errorrate pattern tests and two V.54 test modes: local analog loopback and remote digital loopback.The operator at the local end may test both local and remote modems, plus the line, in the digitalloopback mode. Both RDL and LAL modes can be controlled by a manual switch or via theV.24/RS-232 interface.

Suppliers

Company
Product
Description
Supplier Links
Industrial Short Range Modem - Model 1065 Series - Patton Electronics Co.
Gaithersburg, MD, USA
Industrial Short Range Modem
Model 1065 Series
Industrial Short Range Modem Model 1065 Series
The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0 kbps. The Model 1065 operates in synchronous mode betweenthe local and remote modems; when connected to an asynchronous RS-232 device, the Model1065 SRM converts the asynchronous data to synchronous data. The Model 1065 is available in a standalone or rack mount package. The rack mount unit offers redundant AC or DC power supply options that protect against power-related failures, providing fault-tolerant operation. Power is provided to the standalone unit through an internal AC (230 or 120 V) power supply. For centralized data centers, users can cluster up to 14 1065RC modem rack cards in the Model 1001 rack chassis. The Model 1001 rack system includes redundant power supply options that protect against power-related failures, providing fault-tolerant operation. The Model 1065 has several features to enhance overall performance: equalization, anti-streaming timer, transformer isolation toguard against data loss due to ground potential differences, and Silicon Avalanche Diode surgeprotection to guard against data line transients. The Model 1065 features V.52 compliant bit errorrate pattern tests and two V.54 test modes: local analog loopback and remote digital loopback.The operator at the local end may test both local and remote modems, plus the line, in the digitalloopback mode. Both RDL and LAL modes can be controlled by a manual switch or via theV.24/RS-232 interface.

The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0 kbps. The Model 1065 operates in synchronous mode betweenthe local and remote modems; when connected to an asynchronous RS-232 device, the Model1065 SRM converts the asynchronous data to synchronous data. The Model 1065 is available in a standalone or rack mount package. The rack mount unit offers redundant AC or DC power supply options that protect against power-related failures, providing fault-tolerant operation. Power is provided to the standalone unit through an internal AC (230 or 120 V) power supply.

For centralized data centers, users can cluster up to 14 1065RC modem rack cards in the Model 1001 rack chassis. The Model 1001 rack system includes redundant power supply options that protect against power-related failures, providing fault-tolerant operation.

The Model 1065 has several features to enhance overall performance: equalization, anti-streaming timer, transformer isolation toguard against data loss due to ground potential differences, and Silicon Avalanche Diode surgeprotection to guard against data line transients. The Model 1065 features V.52 compliant bit errorrate pattern tests and two V.54 test modes: local analog loopback and remote digital loopback.The operator at the local end may test both local and remote modems, plus the line, in the digitalloopback mode. Both RDL and LAL modes can be controlled by a manual switch or via theV.24/RS-232 interface.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 1065 Series
Product Name Industrial Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - BB-852-10136-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SC
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details