Patton Electronics Co. Powered, High Speed, Synchronous, Short-Range Modem Model 1035

Description
The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock.Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.
Description
The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock.Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.

Suppliers

Company
Product
Description
Supplier Links
Powered, High Speed, Synchronous, Short-Range Modem - Model 1035 - Patton Electronics Co.
Gaithersburg, MD, USA
Powered, High Speed, Synchronous, Short-Range Modem
Model 1035
Powered, High Speed, Synchronous, Short-Range Modem Model 1035
The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock.Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.

The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over two unconditioned twisted pair. Transmit clock options are internal, external and receive recover clock.Power from a 7.5V wall-mount transformer, the Model 1035 incorporates two V.54 test modes and a V.52 BER test pattern generator/detector. Five easy-to-read LED indicators monitor power, transmit data, carrier detect, test mode and test pattern. For protection against ground loops and transient surges, the Model 1035 incorporates both isolation transformers and Silicon Avalanche Diode surge suppressors. The Model 1035 is available in an RS-232/V.24 version and a CCITT V.35/ (RS-530) version, both supported on a DB-25 connector. Twisted pair connection are made using RJ-11 or RJ-45.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 1035
Product Name Powered, High Speed, Synchronous, Short-Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - 2084-BB-SE416-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details