Pattonâs new G.703/G.704 (E1/E2) insulating displacement connecting (IDC) module Krone baluns are ideal for carriers seeking a cost-effective, space-efficient, and proven method of impedance matching 75-Ohm coax to 120-Ohm single-conductor connections. The baluns provide transparent bi-directional signal conversion with no AC or battery power required.
Convert 75 Ohm Coax to 120 Ohm Twisted Pair--Resolves impedance mis-match between twisted pair equipment and coax cabling . Ultra-miniature size--Provides maximum density when installed into a 19-inch (48.3cm) panel. Industry Standard Coax Connectors--A host of coax connectors including BNC, 1.6/5.6, 1.0/2.3 and Type 43 are available Low Insertion Loss--Fully meets ITU-T (CTR-12) G.703 standards
Balanced Connector Type = IDC
Balanced Connector Impedance = 120Ohms
Unbalanced Connector Type = BNC
Unbalanced Connector Gender = Female
Unbalanced Connector Impedance = 75Ohms
| RS Components, Ltd. | |
|---|---|
| Product Category | Data Baluns |
| Product Number | 6246369 |