The Light Continuous Indicating LED from Patlite (U.S.A.), part number 60M3271, features a compact 80mm profile designed for wall mounting. It operates on an input voltage of either AC/DC 24V or AC 90-250V. This model is available in multiple stack configurations, including 2, 3, 4, or 5 tiers, and offers module colors in Red, Amber, Green, Blue, and Clear. The product is rated IP54 for protection against dust and water, making it suitable for various environments. It includes options for continuous operation, as well as flashing and alarm functions, with alarms producing a sound level of 90dB at 1 meter. The unit is pre-assembled and pre-wired for easy installation, and it is compliant with CE and RoHS standards, with UL component recognition for both the US and Canada. Control options include dry contact closure and direct voltage control for DC24V applications.
LIGHT CONTINUOUS INDICATING LED RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:-; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP54 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 60M3271 |
| Product Name | Light Continuous Indicating Led Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.) |