Patlite (USA) Corporation Indicator Lamp; Module Lens Colour Patlite (U.s.a.) WEP-302FB-RYG

Description
INDICATOR LAMP; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:- RoHS Compliant: Yes
Description
INDICATOR LAMP; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Indicator Lamp, part number 07H2342, is part of the WE/WEP Series of ultra-slim signal lights with a 37.5mm profile. It operates on an input voltage of AC/DC 24V and offers various functions including continuous lighting, flashing, and alarm options. The lamp is available in multiple colors: red, amber, green, blue, and clear. Mounting is designed for wall installation and includes four mounting screws. The body is pre-assembled and pre-wired, with no options for interchangeability or stacking after purchase. The product is rated IP-65 for non-FB styles and IP-54 for FB styles, ensuring protection against dust and water. Alarm functions are available in the FB style, featuring two selectable tones with a sound level of 90dB at 1 meter. The product complies with CE standards and has UL Component Recognition for both the US and Canada, as well as RoHS compliance. Control options include dry contact closure, open-collector transistors, and direct voltage control for DC24V applications.

Datasheet Summary
Powered by GS/AI

The Indicator Lamp, part number 07H2342, is part of the WE/WEP Series of ultra-slim signal lights with a 37.5mm profile. It operates on an input voltage of AC/DC 24V and offers various functions including continuous lighting, flashing, and alarm options. The lamp is available in multiple colors: red, amber, green, blue, and clear. Mounting is designed for wall installation and includes four mounting screws. The body is pre-assembled and pre-wired, with no options for interchangeability or stacking after purchase. The product is rated IP-65 for non-FB styles and IP-54 for FB styles, ensuring protection against dust and water. Alarm functions are available in the FB style, featuring two selectable tones with a sound level of 90dB at 1 meter. The product complies with CE standards and has UL Component Recognition for both the US and Canada, as well as RoHS compliance. Control options include dry contact closure, open-collector transistors, and direct voltage control for DC24V applications.

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamp; Module Lens Colour Patlite (U.s.a.) - 07H2342 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Lamp; Module Lens Colour Patlite (U.s.a.)
07H2342
Indicator Lamp; Module Lens Colour Patlite (U.s.a.) 07H2342
INDICATOR LAMP; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:- RoHS Compliant: Yes

INDICATOR LAMP; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 07H2342
Product Name Indicator Lamp; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details