Patlite (USA) Corporation Signal Tower, Green, 60Mm, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) VSST-LR6-102LJBW-G

Description
SIGNAL TOWER, GREEN, 60MM, 24V; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Tones:Buzzer; Lens Diameter:60mm; IP / NEMA Rating:
Datasheet
Description
SIGNAL TOWER, GREEN, 60MM, 24V; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Tones:Buzzer; Lens Diameter:60mm; IP / NEMA Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, Green, 60Mm, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) - 34AC7155 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Green, 60Mm, 24V; No. Of Stacks / Tiers Patlite (U.s.a.)
34AC7155
Signal Tower, Green, 60Mm, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) 34AC7155
SIGNAL TOWER, GREEN, 60MM, 24V; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Tones:Buzzer; Lens Diameter:60mm; IP / NEMA Rating:

SIGNAL TOWER, GREEN, 60MM, 24V; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Tones:Buzzer; Lens Diameter:60mm; IP / NEMA Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 34AC7155
Product Name Signal Tower, Green, 60Mm, 24V; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data