Patlite (USA) Corporation Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.) SL15-M2KTN-B

Description
BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:5.6W RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:5.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4670 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.)
67AH4670
Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.) 67AH4670
BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:5.6W RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, BLUE, 150MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:5.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4670
Product Name Beacon, Blink/cont/flash, Blue, 150Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1393373 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details