Patlite (USA) Corporation Beacon, Blink/cont/flash, Grn, 150Mm; Module Lens Colour Patlite (U.s.a.) SL15-M2JN-G

Description
BEACON, BLINK/CONT/FLASH, GRN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, GRN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Grn, 150Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4667 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Grn, 150Mm; Module Lens Colour Patlite (U.s.a.)
67AH4667
Beacon, Blink/cont/flash, Grn, 150Mm; Module Lens Colour Patlite (U.s.a.) 67AH4667
BEACON, BLINK/CONT/FLASH, GRN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, GRN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4667
Product Name Beacon, Blink/cont/flash, Grn, 150Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-417-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details