Patlite (USA) Corporation Beacon, Blink/cont/flash, Green, 150Mm; Module Lens Colour Patlite (U.s.a.) SL15-M1KTN-G

Description
BEACON, BLINK/CONT/FLASH, GREEN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:4.8W RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, GREEN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:4.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Green, 150Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4663 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Green, 150Mm; Module Lens Colour Patlite (U.s.a.)
67AH4663
Beacon, Blink/cont/flash, Green, 150Mm; Module Lens Colour Patlite (U.s.a.) 67AH4663
BEACON, BLINK/CONT/FLASH, GREEN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:4.8W RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, GREEN, 150MM; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; Power Rating:4.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4663
Product Name Beacon, Blink/cont/flash, Green, 150Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1302268 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details