Patlite (USA) Corporation Beacon, Blink/cont/flash, Amber, 150Mm; Module Lens Colour Patlite (U.s.a.) SL15-M1JN-Y

Description
BEACON, BLINK/CONT/FLASH, AMBER, 150MM; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, AMBER, 150MM; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Amber, 150Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Amber, 150Mm; Module Lens Colour Patlite (U.s.a.)
67AH4661
Beacon, Blink/cont/flash, Amber, 150Mm; Module Lens Colour Patlite (U.s.a.) 67AH4661
BEACON, BLINK/CONT/FLASH, AMBER, 150MM; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, AMBER, 150MM; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:150mm; Product Range:SL Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4661
Product Name Beacon, Blink/cont/flash, Amber, 150Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LSL Litestak® Incandescent Status Indicators - LSL-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details