Patlite (USA) Corporation Beacon, Blink/cont/flash, Red, 100Mm; Module Lens Colour Patlite (U.s.a.) SL10-M2KTN-R

Description
BEACON, BLINK/CONT/FLASH, RED, 100MM; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:3.1W RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, RED, 100MM; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:3.1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Red, 100Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4656 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Red, 100Mm; Module Lens Colour Patlite (U.s.a.)
67AH4656
Beacon, Blink/cont/flash, Red, 100Mm; Module Lens Colour Patlite (U.s.a.) 67AH4656
BEACON, BLINK/CONT/FLASH, RED, 100MM; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:3.1W RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, RED, 100MM; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:3.1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4656
Product Name Beacon, Blink/cont/flash, Red, 100Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details