BEACON, BLINK/CONT/FLASH, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:3.1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH4646 |
| Product Name | Beacon, Blink/cont/flash, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) |