BEACON, BLINK/CONT/FLASH, AMBER, 100MM; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:2.9W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH4645 |
| Product Name | Beacon, Blink/cont/flash, Amber, 100Mm; Module Lens Colour Patlite (U.s.a.) |