Patlite (USA) Corporation Beacon, Blink/cont/flash, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) SL10-M1KTN-B

Description
BEACON, BLINK/CONT/FLASH, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:2.9W RoHS Compliant: Yes
Datasheet
Description
BEACON, BLINK/CONT/FLASH, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:2.9W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blink/cont/flash, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4642 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blink/cont/flash, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.)
67AH4642
Beacon, Blink/cont/flash, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) 67AH4642
BEACON, BLINK/CONT/FLASH, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:2.9W RoHS Compliant: Yes

BEACON, BLINK/CONT/FLASH, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:100mm; Product Range:SL Series; Power Rating:2.9W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4642
Product Name Beacon, Blink/cont/flash, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details