BEACON, FLASH/ROTATE, RED, 150MM, 240VAC; Module Lens Colour:Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:150mm; Product Range:SK Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 67AH4600 |
| Product Name | Beacon, Flash/rotate, Red, 150Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) |