Patlite (USA) Corporation Beacon, Flash/rotate, Blu, 150Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) SKP-M2J-B

Description
BEACON, FLASH/ROTATE, BLU, 150MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:150mm; Product Range:SK Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet
Description
BEACON, FLASH/ROTATE, BLU, 150MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:150mm; Product Range:SK Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flash/rotate, Blu, 150Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) - 67AH4598 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flash/rotate, Blu, 150Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
67AH4598
Beacon, Flash/rotate, Blu, 150Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) 67AH4598
BEACON, FLASH/ROTATE, BLU, 150MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:150mm; Product Range:SK Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

BEACON, FLASH/ROTATE, BLU, 150MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:150mm; Product Range:SK Series; IP / NEMA Rating:IP23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4598
Product Name Beacon, Flash/rotate, Blu, 150Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713763 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details