Patlite (USA) Corporation Beacon, Flash/rotate, Grn, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) SKH-M2T-G

Description
BEACON, FLASH/ROTATE, GRN, 100MM, 240VAC; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet
Description
BEACON, FLASH/ROTATE, GRN, 100MM, 240VAC; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flash/rotate, Grn, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) - 67AH4587 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flash/rotate, Grn, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
67AH4587
Beacon, Flash/rotate, Grn, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) 67AH4587
BEACON, FLASH/ROTATE, GRN, 100MM, 240VAC; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

BEACON, FLASH/ROTATE, GRN, 100MM, 240VAC; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating; Lens Diameter:100mm; Product Range:SK Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4587
Product Name Beacon, Flash/rotate, Grn, 100Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329143 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details