Patlite (USA) Corporation Beacon, Flash/rotate/pulse, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) SF10-M1JN-B

Description
BEACON, FLASH/ROTATE/PULSE, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:100mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet
Description
BEACON, FLASH/ROTATE/PULSE, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:100mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Flash/rotate/pulse, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) - 67AH4538 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Flash/rotate/pulse, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.)
67AH4538
Beacon, Flash/rotate/pulse, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.) 67AH4538
BEACON, FLASH/ROTATE/PULSE, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:100mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

BEACON, FLASH/ROTATE/PULSE, BLUE, 100MM; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:100mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4538
Product Name Beacon, Flash/rotate/pulse, Blue, 100Mm; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details