Patlite (USA) Corporation Beacon, Amb, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) SF08-M2KTN-Y

Description
BEACON, AMB, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Amber; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes
Datasheet
Description
BEACON, AMB, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Amber; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Amb, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) - 67AH4537 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Amb, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
67AH4537
Beacon, Amb, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) 67AH4537
BEACON, AMB, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Amber; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes

BEACON, AMB, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Amber; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4537
Product Name Beacon, Amb, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details