Patlite (USA) Corporation Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) SF08-M2KTN-B

Description
BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes
Datasheet
Description
BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) - 67AH4534 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
67AH4534
Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) 67AH4534
BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes

BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:8.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4534
Product Name Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LSL Litestak® Incandescent Status Indicators - LSL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details