Patlite (USA) Corporation Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) SF08-M2JN-B

Description
BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet
Description
BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) - 67AH4526 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
67AH4526
Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.) 67AH4526
BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

BEACON, BLUE, FLASH/ROTATE, 80MM, 240VAC; Module Lens Colour:Blue; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4526
Product Name Beacon, Blue, Flash/rotate, 80Mm, 240Vac; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1301077 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details