Patlite (USA) Corporation Beacon, Blue, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) SF08-M1KTN-B

Description
BEACON, BLUE, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:7.7W RoHS Compliant: Yes
Datasheet
Description
BEACON, BLUE, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:7.7W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Blue, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) - 67AH4522 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Blue, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.)
67AH4522
Beacon, Blue, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) 67AH4522
BEACON, BLUE, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:7.7W RoHS Compliant: Yes

BEACON, BLUE, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; Power Rating:7.7W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4522
Product Name Beacon, Blue, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
LSLD Litestak® LED Status Indicators - LSLD-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
Pilot Light - 10275834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
Rated Voltage 120 volts
View Details