Patlite (USA) Corporation Beacon, Green, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) SF08-M1JN-G

Description
BEACON, GREEN, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet
Description
BEACON, GREEN, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Green, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) - 67AH4515 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Green, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.)
67AH4515
Beacon, Green, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.) 67AH4515
BEACON, GREEN, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

BEACON, GREEN, FLASH/ROTATE, 80MM, 24VDC; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Pulse; Lens Diameter:80mm; Product Range:SF Series; IP / NEMA Rating:IP23, IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 67AH4515
Product Name Beacon, Green, Flash/rotate, 80Mm, 24Vdc; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details