SIGNAL LIGHT TOWER SIGNAL LIGHT TOWER, 24VDC, 6.5W; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:100V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:2 Tone; Lens Diameter:40mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 51R1117 |
| Product Name | Signal Light Tower Signal Light Tower, 24Vdc, 6.5W; No. Of Stacks / Tiers Patlite (U.s.a.) |