Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
PATLITE (USA) CORPORATION
NE-24A-B -- 24V DC SIGNAL BEACON ROHS COMPLIANT PATLITE (U.S.A.)
Patlite (USA) Corporation
24V Dc Signal Beacon Rohs Compliant Patlite (U.s.a.)
NE-24A-B
Description
24V DC SIGNAL BEACON ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
24V DC SIGNAL BEACON ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
24V Dc Signal Beacon Rohs Compliant Patlite (U.s.a.)
28AH1534
24V Dc Signal Beacon Rohs Compliant Patlite (U.s.a.)
28AH1534
24V DC SIGNAL BEACON ROHS COMPLIANT: YES
24V DC SIGNAL BEACON ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Pilot Lights and Indicator Lights
Product Number
28AH1534
Product Name
24V Dc Signal Beacon Rohs Compliant Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
N program - NML - Illuminated signal - NMLRT
Specs
Lamp Type
LED Lamps
Height
2 mm (0.0787 inch)
View Details
Altech Corp.
22 mm Plastic Pilot Light
3PLBR7LS-230D
Specs
Lamp Type
LED Lamps
LED Color
White
Applications
General Industrial
View Details
Federal Signal Corporation - Industrial Signaling and Systems
LP3L StreamLine® Low Profile LED Lights
LP3SL-024C
Specs
Lamp Type
LED Lamps
LED Color
Clear
Terminal Type
Surface
View Details
SCHURTER Inc
Industrial Panel Mount Indicators / Switch Indicators
35.0666
Specs
Lamp Type
LED Lamps
View Details